QTC METRIC GEARS Metal Spur Gears (metric) KSS0.8-84A

Description
Module 0.8, 84 Tooth Mild Steel Spur Gear with Set Screw
Description
Module 0.8, 84 Tooth Mild Steel Spur Gear with Set Screw
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS0.8-84A is a metal spur gear with a module of 0.8 and 84 teeth, designed for precision applications. It is manufactured from S45C mild steel and features a standard full depth tooth profile with a pressure angle of 20 degrees. The gear has a bore diameter of 8 mm and a hub diameter of 28 mm, with a pitch diameter of 67.2 mm and an outside diameter of 68.8 mm. The face width is 8 mm, and it includes a set screw for secure fastening. The allowable torque for this gear is 3.45 N¬?m, and it has a theoretical backlash of 0 to 0.10 mm. The tooth hardness is less than 194 HB, ensuring adequate strength for various applications. This gear is suitable for projects requiring reliable performance in moderate load conditions.

Datasheet Summary
Powered by GS/AI

The KSS0.8-84A is a metal spur gear with a module of 0.8 and 84 teeth, designed for precision applications. It is manufactured from S45C mild steel and features a standard full depth tooth profile with a pressure angle of 20 degrees. The gear has a bore diameter of 8 mm and a hub diameter of 28 mm, with a pitch diameter of 67.2 mm and an outside diameter of 68.8 mm. The face width is 8 mm, and it includes a set screw for secure fastening. The allowable torque for this gear is 3.45 N¬?m, and it has a theoretical backlash of 0 to 0.10 mm. The tooth hardness is less than 194 HB, ensuring adequate strength for various applications. This gear is suitable for projects requiring reliable performance in moderate load conditions.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS0.8-84A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS0.8-84A
Metal Spur Gears (metric) KSS0.8-84A
Module 0.8, 84 Tooth Mild Steel Spur Gear with Set Screw

Module 0.8, 84 Tooth Mild Steel Spur Gear with Set Screw

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS
Product Category Gears
Product Number KSS0.8-84A
Product Name Metal Spur Gears (metric)
Gear Type Spur
Number of Teeth 84
Design Metric
Pressure Angle 20°
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK AG6-40R1E45, Module 640 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-40r1e45 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details
Mitre & Bevel Gears - 5216092 - RS Components, Ltd.
Specs
Number of Teeth 20
Design Metric
Material Pom
View Details