KSS0.8-80A is a steel spur gear with a module of 0.8, 80 teeth, and a bore diameter of 28 mm. It features a keyway with dimensions 8 mm width × 8 mm depth and an M5 set screw for shaft mounting. The gear has a pitch diameter of 64 mm, an outside diameter of 65.6 mm, a face width of 16 mm, and a hub width of 8 mm. The total length is 22.4 mm, with a weight of 0.32 kg. It is made of S45C steel, meets JIS grade N8 precision (JIS B1702-1:1998), and has a backlash of 0.32 mm. The allowable torque is 1.77 kgf·m under assumed usage conditions.
Module 0.8, 80 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS0.8-80A | KSS0.8-80A |
| Product Name | Metal Spur Gears (metric) | Module 0.8, 80 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |