KSS0.8-40B is a steel spur gear with a module of 0.8, 40 teeth, and a bore size of Ø8 mm. It has a keyway of M5, a face width of 8 mm, a pitch diameter of 32 mm, an outside diameter of 33.6 mm, and a hub width of 16 mm. The gear is made of S45C steel with a tooth hardness less than 194HB, operates at a 20° pressure angle, and conforms to JIS grade N8 (JIS B1702-1: 1998). The allowable torque is 0.081 kgf·m, and the backlash is 0.11 mm. The set screw is a set screw. The total length is 16 mm.
Module 0.8, 40 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS0.8-40B | KSS0.8-40B |
| Product Name | Metal Spur Gears (metric) | Module 0.8, 40 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |