QTC METRIC GEARS Metal Spur Gears (metric) KSS0.5-96A

Description
Module 0.5, 96 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Description
Module 0.5, 96 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS0.5-96A is a module 0.5, 96-tooth steel spur gear with a S1T-shaped set screw, made of S45C material with a tooth hardness of less than 194HB. It has a bore diameter of 5 mm, a pitch diameter of 48 mm, an outside diameter of 49 mm, a face width of 5 mm, and a total length of 12 mm. Backlash is specified as 0~0.10 mm, and the gear meets JIS grade N8 precision (JIS B1702-1:1998). The allowable torque for bending strength is 5.21 N·m and for surface durability is 1.06 kgf·m.

Datasheet Summary
Powered by GS/AI

KSS0.5-96A is a module 0.5, 96-tooth steel spur gear with a S1T-shaped set screw, made of S45C material with a tooth hardness of less than 194HB. It has a bore diameter of 5 mm, a pitch diameter of 48 mm, an outside diameter of 49 mm, a face width of 5 mm, and a total length of 12 mm. Backlash is specified as 0~0.10 mm, and the gear meets JIS grade N8 precision (JIS B1702-1:1998). The allowable torque for bending strength is 5.21 N·m and for surface durability is 1.06 kgf·m.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS0.5-96A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS0.5-96A
Metal Spur Gears (metric) KSS0.5-96A
Module 0.5, 96 Tooth Mild Steel Spur Gear with Set Screw

Module 0.5, 96 Tooth Mild Steel Spur Gear with Set Screw

Supplier's Site Datasheet
Module 0.5, 96 Tooth Mild Steel Spur Gear with Set Screw - KSS0.5-96A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.5, 96 Tooth Mild Steel Spur Gear with Set Screw
KSS0.5-96A
Module 0.5, 96 Tooth Mild Steel Spur Gear with Set Screw KSS0.5-96A
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS0.5-96A KSS0.5-96A
Product Name Metal Spur Gears (metric) Module 0.5, 96 Tooth Mild Steel Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 96 96
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK NSU2-32J22, Module 2, 32 Tooth, Nylon Spur Gears with Steel Core - nsu2-32j22 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 32
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
48 D.P., 28 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design English
View Details