QTC METRIC GEARS Metal Spur Gears (metric) KSS0.5-70B

Description
Module 0.5, 70 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Description
Module 0.5, 70 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS0.5-70B is a module 0.5 steel spur gear with 70 teeth, a 28 mm bore, a 35 mm pitch diameter, a 36 mm outside diameter, and a 5 mm face width. It features a 3.5 mm M5 set screw and an 8 mm bore size, with a keyway width x depth of 3.5 mm. The gear is made of S45C steel, has a JIS Grade N8 precision rating, and a backlash of 0~0.10 mm. The allowable torque is 0.065 N·m, and its weight is 0.065 kg.

Datasheet Summary
Powered by GS/AI

KSS0.5-70B is a module 0.5 steel spur gear with 70 teeth, a 28 mm bore, a 35 mm pitch diameter, a 36 mm outside diameter, and a 5 mm face width. It features a 3.5 mm M5 set screw and an 8 mm bore size, with a keyway width x depth of 3.5 mm. The gear is made of S45C steel, has a JIS Grade N8 precision rating, and a backlash of 0~0.10 mm. The allowable torque is 0.065 N·m, and its weight is 0.065 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS0.5-70B - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS0.5-70B
Metal Spur Gears (metric) KSS0.5-70B
Module 0.5, 70 Tooth Mild Steel Spur Gear with Set Screw

Module 0.5, 70 Tooth Mild Steel Spur Gear with Set Screw

Supplier's Site Datasheet
Module 0.5, 70 Tooth Mild Steel Spur Gear with Set Screw - KSS0.5-70B - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.5, 70 Tooth Mild Steel Spur Gear with Set Screw
KSS0.5-70B
Module 0.5, 70 Tooth Mild Steel Spur Gear with Set Screw KSS0.5-70B
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS0.5-70B KSS0.5-70B
Product Name Metal Spur Gears (metric) Module 0.5, 70 Tooth Mild Steel Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
Module 0.5, 20 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details