QTC METRIC GEARS Metal Spur Gears (metric) KSS0.5-70A

Description
Module 0.5, 70 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Description
Module 0.5, 70 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metal spur gear with module 0.5, 70 teeth, made of S45C steel, featuring a precision grade of JIS N8, 20° pressure angle, standard full-depth teeth, and a bore with tolerance H8. The gear has a face width of 5 mm, total length of 12 mm, and uses an M4 set screw. Backlash is specified as 0~0.10 mm. Allowable torque is 3.63 N·m (0.37 kgf·m). The set screw is intended for light-load applications only. The gear's outer diameter is 36 mm, pitch diameter is 35 mm, and hub diameter is 28 mm.

Datasheet Summary
Powered by GS/AI

Metal spur gear with module 0.5, 70 teeth, made of S45C steel, featuring a precision grade of JIS N8, 20° pressure angle, standard full-depth teeth, and a bore with tolerance H8. The gear has a face width of 5 mm, total length of 12 mm, and uses an M4 set screw. Backlash is specified as 0~0.10 mm. Allowable torque is 3.63 N·m (0.37 kgf·m). The set screw is intended for light-load applications only. The gear's outer diameter is 36 mm, pitch diameter is 35 mm, and hub diameter is 28 mm.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS0.5-70A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS0.5-70A
Metal Spur Gears (metric) KSS0.5-70A
Module 0.5, 70 Tooth Mild Steel Spur Gear with Set Screw

Module 0.5, 70 Tooth Mild Steel Spur Gear with Set Screw

Supplier's Site Datasheet
Module 0.5, 70 Tooth Mild Steel Spur Gear with Set Screw - KSS0.5-70A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.5, 70 Tooth Mild Steel Spur Gear with Set Screw
KSS0.5-70A
Module 0.5, 70 Tooth Mild Steel Spur Gear with Set Screw KSS0.5-70A
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS0.5-70A KSS0.5-70A
Product Name Metal Spur Gears (metric) Module 0.5, 70 Tooth Mild Steel Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK AG4-50R1E30, Module 450 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-50r1e30 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
Spur Gears - 1827933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 35
Design Metric
View Details