Steel spur gear with a module of 0.5, 60 teeth, and an 8 mm bore size, designed for light-duty applications with a set screw and M5 fastener. It has a face width of 5 mm, a pitch diameter of 30 mm, an outside diameter of 31 mm, and a total length of 12 mm. The gear meets JIS grade N8 precision standards (JIS B1702-1:1998) and has a backlash range of 0~0.10 mm. The allowable torque is 0.055 N·m. The bore tolerance is H8 due to the bore size exceeding Ø 6 and hole length exceeding three times the bore diameter.
Module 0.5, 60 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS0.5-60B | KSS0.5-60B |
| Product Name | Metal Spur Gears (metric) | Module 0.5, 60 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |