KSS0.5-60A is a metric steel spur gear with a module of 0.5, 60 teeth, and a bore size of Ø28 mm. It has a pitch diameter of 30 mm, an outside diameter of 31 mm, a face width of 5 mm, and a total length of 12 mm. The gear uses a set screw for shaft fixation, with a set screw size of M4 and a keyway width of 3.5 mm. The material is S45C steel with a tooth hardness of less than 194 HB, and precision grade is JIS N8 (JIS B1702-1:1998). The allowable torque is 0.39 N·m (0.040 kgf·m), and backlash is specified as 0~0.10 mm. The gear is designed for light to moderate applications and is not recommended for secondary operations that reduce tooth width.
Module 0.5, 60 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS0.5-60A | KSS0.5-60A |
| Product Name | Metal Spur Gears (metric) | Module 0.5, 60 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |