KSS0.5-50A is a steel spur gear with a module of 0.5, 50 teeth, and a pressure angle of 20°, made from S45C material with a tooth hardness of less than 194HB. It has a bore diameter of 22 mm, outside diameter of 26 mm, face width of 5 mm, and is equipped with an M4 set screw. The gear has a total length of 12 mm, allowable torque of 0.27 N•m (0.027 kgf•m), and backlash of 0-0.10 mm. It meets JIS grade N8 precision per JIS B1702-1:1998 and uses the S1T set screw style for shaft fastening. The bore tolerance is H8.
Module 0.5, 50 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS0.5-50A | KSS0.5-50A |
| Product Name | Metal Spur Gears (metric) | Module 0.5, 50 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |