KSS0.5-46A is a steel spur gear with a module of 0.5, 46 teeth, and a standard full depth profile. It has a pressure angle of 20°, made from S45C steel with a tooth hardness of less than 194HB, and meets JIS grade N8 precision (JIS B1702-1:1998). The gear has a bore diameter of 20 mm, outside diameter of 24 mm, face width of 5 mm, and uses an M4 set screw for shaft attachment. The total length is 12 mm, with a keyway dimension of 5 mm width by 3.5 mm depth. It has a backlash of 0.031 mm, an allowable torque of 0.22 N·m (0.023 kgf·m), and weighs 0.023 kg.
Module 0.5, 46 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS0.5-46A | KSS0.5-46A |
| Product Name | Metal Spur Gears (metric) | Module 0.5, 46 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 46 | 46 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |