KSS0.5-32A is a steel spur gear with a module of 0.5 mm, 32 teeth, and a face width of 5 mm. It has a bore diameter of 14 mm, an outside diameter of 17 mm, and a hub width of 12 mm. The gear uses an M4 set screw for shaft fastening and features a keyway of 3.5 mm width by 5 mm depth. The material is S45C steel with a tooth hardness of less than 194 HB, and precision conforms to JIS grade N8 (JIS B1702-1:1998). The allowable torque is 3.5 N·m (0.35 kgf·m), with a theoretical backlash of 0.14 mm. The total length is 12 mm.
Module 0.5, 32 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS0.5-32A | KSS0.5-32A |
| Product Name | Metal Spur Gears (metric) | Module 0.5, 32 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |