QTC METRIC GEARS Metal Spur Gears (metric) KSS0.5-27A

Description
Module 0.5, 27 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Description
Module 0.5, 27 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS0.5-27A is a metal spur gear with a module of 0.5 and 27 teeth, made from mild steel (S45C). It features a standard full depth tooth design and a pressure angle of 20 degrees. The tooth hardness is less than 194HB. This gear is designed for applications requiring precision and durability, adhering to JIS grade N8 (JIS B1702-1: 1998) and JIS grade 4 (JIS B1702: 1976) specifications. The gear includes a set screw for secure fastening to a shaft. It is suitable for light load applications, and caution is advised for secondary operations that may affect its precision and strength.

Datasheet Summary
Powered by GS/AI

The KSS0.5-27A is a metal spur gear with a module of 0.5 and 27 teeth, made from mild steel (S45C). It features a standard full depth tooth design and a pressure angle of 20 degrees. The tooth hardness is less than 194HB. This gear is designed for applications requiring precision and durability, adhering to JIS grade N8 (JIS B1702-1: 1998) and JIS grade 4 (JIS B1702: 1976) specifications. The gear includes a set screw for secure fastening to a shaft. It is suitable for light load applications, and caution is advised for secondary operations that may affect its precision and strength.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS0.5-27A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS0.5-27A
Metal Spur Gears (metric) KSS0.5-27A
Module 0.5, 27 Tooth Mild Steel Spur Gear with Set Screw

Module 0.5, 27 Tooth Mild Steel Spur Gear with Set Screw

Supplier's Site Datasheet
Module 0.5, 27 Tooth Mild Steel Spur Gear with Set Screw - KSS0.5-27A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.5, 27 Tooth Mild Steel Spur Gear with Set Screw
KSS0.5-27A
Module 0.5, 27 Tooth Mild Steel Spur Gear with Set Screw KSS0.5-27A
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS0.5-27A KSS0.5-27A
Product Name Metal Spur Gears (metric) Module 0.5, 27 Tooth Mild Steel Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 27 27
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32 D.P., 44 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32044 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 44
Design English
View Details
KHK AG6-20R1E24, Module 620 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-20r1e24 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details