QTC METRIC GEARS Metal Spur Gears (metric) KSS0.5-26A

Description
Module 0.5, 26 Tooth Mild Steel Spur Gear with Set Screw
Description
Module 0.5, 26 Tooth Mild Steel Spur Gear with Set Screw
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS0.5-26A is a metal spur gear with a module of 0.5 and 26 teeth, made from S45C mild steel. It features a standard full depth tooth profile and a pressure angle of 20 degrees. The tooth hardness is less than 194HB. This gear is designed for applications requiring precision and durability, adhering to JIS grade N8 standards. It includes a set screw for secure fastening to a shaft. The gear's dimensions include a bore size of 14 mm, an outside diameter of 16 mm, and a face width of 5 mm. The product is suitable for light load applications and is compatible with other gears in the same series.

Datasheet Summary
Powered by GS/AI

The KSS0.5-26A is a metal spur gear with a module of 0.5 and 26 teeth, made from S45C mild steel. It features a standard full depth tooth profile and a pressure angle of 20 degrees. The tooth hardness is less than 194HB. This gear is designed for applications requiring precision and durability, adhering to JIS grade N8 standards. It includes a set screw for secure fastening to a shaft. The gear's dimensions include a bore size of 14 mm, an outside diameter of 16 mm, and a face width of 5 mm. The product is suitable for light load applications and is compatible with other gears in the same series.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS0.5-26A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS0.5-26A
Metal Spur Gears (metric) KSS0.5-26A
Module 0.5, 26 Tooth Mild Steel Spur Gear with Set Screw

Module 0.5, 26 Tooth Mild Steel Spur Gear with Set Screw

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS
Product Category Gears
Product Number KSS0.5-26A
Product Name Metal Spur Gears (metric)
Gear Type Spur
Number of Teeth 26
Design Metric
Pressure Angle 20°
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 28
Design Metric
View Details
32 D.P., 52 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32052 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 52
Design English
View Details
Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details