KSS0.5-24B is a steel spur gear with a module of 0.5, 24 teeth, and a bore size of Ø5, featuring a 4 mm set screw and a face width of 5 mm. The gear has a pitch diameter of 12 mm, an outside diameter of 13 mm, and a total length of 16 mm. It is made of S45C steel, has a precision grade of JIS N8 (JIS B1702-1:1998), and a backlash of 0.013 mm. The set screw is M4, and the keyway is 5 mm wide by 3 mm deep. The gear has a weight of 0.013 kg and an allowable torque of 0.013 N·m.
Module 0.5, 24 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS0.5-24B | KSS0.5-24B |
| Product Name | Metal Spur Gears (metric) | Module 0.5, 24 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |