QTC METRIC GEARS Metal Spur Gears (metric) KSS0.5-22A

Description
Module 0.5, 22 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Description
Module 0.5, 22 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS0.5-22A is a steel spur gear with a module of 0.5, 22 teeth, and a pitch diameter of 11 mm. It has a bore diameter of 5 mm, an outside diameter of 12 mm, a face width of 5 mm, and a total length of 11 mm. The gear uses an S3T-shaped set screw (M3) for shaft mounting and includes a keyway of width 3 mm by depth 2.5 mm. The material is S45C steel with a tooth hardness of less than 194 HB. Precision conforms to JIS grade N8 (JIS B1702-1:1998). The allowable torque is 0.084 N·m (0.0086 kgf·m), and the theoretical backlash is 0.012 mm. The total weight is 0.83 kg.

Datasheet Summary
Powered by GS/AI

KSS0.5-22A is a steel spur gear with a module of 0.5, 22 teeth, and a pitch diameter of 11 mm. It has a bore diameter of 5 mm, an outside diameter of 12 mm, a face width of 5 mm, and a total length of 11 mm. The gear uses an S3T-shaped set screw (M3) for shaft mounting and includes a keyway of width 3 mm by depth 2.5 mm. The material is S45C steel with a tooth hardness of less than 194 HB. Precision conforms to JIS grade N8 (JIS B1702-1:1998). The allowable torque is 0.084 N·m (0.0086 kgf·m), and the theoretical backlash is 0.012 mm. The total weight is 0.83 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS0.5-22A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS0.5-22A
Metal Spur Gears (metric) KSS0.5-22A
Module 0.5, 22 Tooth Mild Steel Spur Gear with Set Screw

Module 0.5, 22 Tooth Mild Steel Spur Gear with Set Screw

Supplier's Site Datasheet
Module 0.5, 22 Tooth Mild Steel Spur Gear with Set Screw - KSS0.5-22A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.5, 22 Tooth Mild Steel Spur Gear with Set Screw
KSS0.5-22A
Module 0.5, 22 Tooth Mild Steel Spur Gear with Set Screw KSS0.5-22A
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS0.5-22A KSS0.5-22A
Product Name Metal Spur Gears (metric) Module 0.5, 22 Tooth Mild Steel Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 22 22
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 44 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24044 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 44
Design English
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Spur Gears - 1827918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 70
Design Metric
View Details