QTC METRIC GEARS Metal Spur Gears (metric) KSS0.5-20A

Description
Module 0.5, 20 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Description
Module 0.5, 20 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS0.5-20A is a steel spur gear with a module of 0.5, 20 teeth, and a pitch diameter of 10 mm. It has a bore diameter of 3 mm, an outside diameter of 11 mm, a face width of 5 mm, and a total length of 16 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB and a precision grade of JIS N8 (JIS B1702-1:1998). It features a set screw fastening (S3T style) with an M3 screw and a keyway of 2.5 mm width × 0.8 mm depth. The allowable torque is 0.040 N·m (0.0041 kgf·m), and the backlash is specified as 0~0.10 mm. The gear meets JIS standards and is designed for light load applications.

Datasheet Summary
Powered by GS/AI

KSS0.5-20A is a steel spur gear with a module of 0.5, 20 teeth, and a pitch diameter of 10 mm. It has a bore diameter of 3 mm, an outside diameter of 11 mm, a face width of 5 mm, and a total length of 16 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB and a precision grade of JIS N8 (JIS B1702-1:1998). It features a set screw fastening (S3T style) with an M3 screw and a keyway of 2.5 mm width × 0.8 mm depth. The allowable torque is 0.040 N·m (0.0041 kgf·m), and the backlash is specified as 0~0.10 mm. The gear meets JIS standards and is designed for light load applications.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS0.5-20A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS0.5-20A
Metal Spur Gears (metric) KSS0.5-20A
Module 0.5, 20 Tooth Mild Steel Spur Gear with Set Screw

Module 0.5, 20 Tooth Mild Steel Spur Gear with Set Screw

Supplier's Site Datasheet
Module 0.5, 20 Tooth Mild Steel Spur Gear with Set Screw - KSS0.5-20A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.5, 20 Tooth Mild Steel Spur Gear with Set Screw
KSS0.5-20A
Module 0.5, 20 Tooth Mild Steel Spur Gear with Set Screw KSS0.5-20A
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS0.5-20A KSS0.5-20A
Product Name Metal Spur Gears (metric) Module 0.5, 20 Tooth Mild Steel Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05B300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
KHK SSCP15-30J32, CP15, Module4.77, 30 Tooth, CP Carbon Steel Spur Gears - sscp15-30j32 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 30
Design Metric
View Details