QTC METRIC GEARS Ratchets (metric) KSRTB4-50J50

Description
12.57mm Pitch 50 Tooth Mild Steel Ratchet with 50mm Finished Bore
Request a Quote
Description
12.57mm Pitch 50 Tooth Mild Steel Ratchet with 50mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 12.57mm Pitch 50 Tooth Mild Steel Ratchet with a 50mm Finished Bore, part number KSRTB4-50J50, is designed for applications requiring one-way rotational restriction. It features an angle of teeth set at 60 degrees and is constructed from S45C mild steel, which has been treated with induction hardening to enhance durability. The tooth hardness ranges from 50 to 60 HRC, ensuring a robust performance under load. The ratchet is finished with a black oxide coating for improved corrosion resistance. This product is suitable for use in various mechanical assemblies where reliable reverse prevention is necessary.

Datasheet Summary
Powered by GS/AI

The 12.57mm Pitch 50 Tooth Mild Steel Ratchet with a 50mm Finished Bore, part number KSRTB4-50J50, is designed for applications requiring one-way rotational restriction. It features an angle of teeth set at 60 degrees and is constructed from S45C mild steel, which has been treated with induction hardening to enhance durability. The tooth hardness ranges from 50 to 60 HRC, ensuring a robust performance under load. The ratchet is finished with a black oxide coating for improved corrosion resistance. This product is suitable for use in various mechanical assemblies where reliable reverse prevention is necessary.

Suppliers

Company
Product
Description
Supplier Links
Ratchets (metric) - KSRTB4-50J50 - QTC METRIC GEARS
Hicksville, NY, USA
Ratchets (metric)
KSRTB4-50J50
Ratchets (metric) KSRTB4-50J50
12.57mm Pitch 50 Tooth Mild Steel Ratchet with 50mm Finished Bore

12.57mm Pitch 50 Tooth Mild Steel Ratchet with 50mm Finished Bore

Supplier's Site Datasheet
12.57mm Pitch 50 Tooth Mild Steel Ratchet with 50mm Finished Bore - KSRTB4-50J50 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
12.57mm Pitch 50 Tooth Mild Steel Ratchet with 50mm Finished Bore
KSRTB4-50J50
12.57mm Pitch 50 Tooth Mild Steel Ratchet with 50mm Finished Bore KSRTB4-50J50
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ratchets and Pawls Ratchets and Pawls
Product Number KSRTB4-50J50 KSRTB4-50J50
Product Name Ratchets (metric) 12.57mm Pitch 50 Tooth Mild Steel Ratchet with 50mm Finished Bore
Pitch 12.56 mm/tooth 12.56 mm/tooth
Teeth 50 50
Outside Diameter 7.87 inch (200 mm) 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK SRT1-100, Size 1, 100 Tooth, Hubless Rachets - srt1-100 - KHK USA, Inc.
Specs
Pitch 3.14 mm/tooth
Teeth 100
Outside Diameter 3.94 inch (100 mm)
View Details
32 PITCH, 100 TEETH, BRASS RATCHET - A 1B14-A32100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 32 teeth/inch
Teeth 100
Outside Diameter 3.12 inch (79 mm)
View Details
KHK SRT4-50J28, Size 4, 50 Tooth, Hubless Rachets - srt4-50j28 - KHK USA, Inc.
Specs
Pitch 12.56 mm/tooth
Teeth 50
Outside Diameter 7.87 inch (200 mm)
View Details