KSRTB4-50 is a 12.56 mm pitch ratchet with 20 teeth, a 100 mm outer diameter, a 50 mm bore, and a face width of 25 mm. It features induction-hardened S45C steel teeth with a hardness of 50-60 HRC and has an allowable torque of 559 N·m (57.0 kgf·m) and a weight of 6.72 kg. The pawl design prevents reverse rotation but is not intended for driving motion. Dimensions include a center distance of 122.37 mm and a mounting distance of 92.6 mm. Heat treatment may cause bore deformation requiring reaming; no secondary operations are permitted on the hardened teeth.
12.57mm Pitch 50 Tooth Mild Steel Ratchet with 35mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRTB4-50J35 | KSRTB4-50J35 |
| Product Name | Ratchets (metric) | 12.57mm Pitch 50 Tooth Mild Steel Ratchet with 35mm Finished Bore |
| Pitch | 12.56 mm/tooth | 12.56 mm/tooth |
| Teeth | 50 | 50 |
| Outside Diameter | 7.87 inch (200 mm) | 7.87 inch (200 mm) |