QTC METRIC GEARS Ratchets (metric) KSRTB4-50J25

Description
12.57mm Pitch 50 Tooth Mild Steel Ratchet with 25mm Finished Bore
Request a Quote
Description
12.57mm Pitch 50 Tooth Mild Steel Ratchet with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSRTB4-50J25 is a metric ratchet with a pitch of 12.56 mm and features 50 teeth. It is constructed from S45C mild steel and has undergone induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The ratchet has a finished bore diameter of 25 mm and is designed to prevent reverse rotation, making it suitable for applications where such functionality is required. However, it is not intended for use as a driving ratchet. The product may experience some deformation of the bore due to heat treatment, which may necessitate reaming to achieve the specified dimensions. The allowable torque for this ratchet is 226 N¬?m, and it weighs approximately 2.75 kg.

Datasheet Summary
Powered by GS/AI

The KSRTB4-50J25 is a metric ratchet with a pitch of 12.56 mm and features 50 teeth. It is constructed from S45C mild steel and has undergone induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The ratchet has a finished bore diameter of 25 mm and is designed to prevent reverse rotation, making it suitable for applications where such functionality is required. However, it is not intended for use as a driving ratchet. The product may experience some deformation of the bore due to heat treatment, which may necessitate reaming to achieve the specified dimensions. The allowable torque for this ratchet is 226 N¬?m, and it weighs approximately 2.75 kg.

Suppliers

Company
Product
Description
Supplier Links
Ratchets (metric) - KSRTB4-50J25 - QTC METRIC GEARS
Hicksville, NY, USA
Ratchets (metric)
KSRTB4-50J25
Ratchets (metric) KSRTB4-50J25
12.57mm Pitch 50 Tooth Mild Steel Ratchet with 25mm Finished Bore

12.57mm Pitch 50 Tooth Mild Steel Ratchet with 25mm Finished Bore

Supplier's Site Datasheet
12.57mm Pitch 50 Tooth Mild Steel Ratchet with 25mm Finished Bore - KSRTB4-50J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
12.57mm Pitch 50 Tooth Mild Steel Ratchet with 25mm Finished Bore
KSRTB4-50J25
12.57mm Pitch 50 Tooth Mild Steel Ratchet with 25mm Finished Bore KSRTB4-50J25
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ratchets and Pawls Ratchets and Pawls
Product Number KSRTB4-50J25 KSRTB4-50J25
Product Name Ratchets (metric) 12.57mm Pitch 50 Tooth Mild Steel Ratchet with 25mm Finished Bore
Pitch 12.56 mm/tooth 12.56 mm/tooth
Teeth 50 50
Outside Diameter 7.87 inch (200 mm) 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK SRT4-40J50, Size 4, 40 Tooth, Hubless Rachets - srt4-40j50 - KHK USA, Inc.
Specs
Pitch 12.56 mm/tooth
Teeth 40
Outside Diameter 6.30 inch (160 mm)
View Details
32 PITCH, 20 TEETH, BRASS RATCHET - A 1B14-32020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 32 teeth/inch
Teeth 20
Outside Diameter 0.62 inch (16 mm)
View Details
KHK SRT4-40J45, Size 4, 40 Tooth, Hubless Rachets - srt4-40j45 - KHK USA, Inc.
Specs
Pitch 12.56 mm/tooth
Teeth 40
Outside Diameter 6.30 inch (160 mm)
View Details