KSRTB4-40 is a metric ratchet with a 12.56mm pitch, 40 teeth, and a 90mm finished bore. It features induction-hardened teeth with a hardness of 50~60HRC, made from S45C material. The ratchet has a face width of 25mm, a hub width of 25mm, and a total length of 108.03mm. It has a maximum allowable torque of 385 N·m and weighs 4.38kg. The pawl design prevents reverse rotation but is not intended for driving applications. Secondary operations on the tooth area are prohibited due to induction hardening.
12.57mm Pitch 40 Tooth Mild Steel Ratchet with 45mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRTB4-40J45 | KSRTB4-40J45 |
| Product Name | Ratchets (metric) | 12.57mm Pitch 40 Tooth Mild Steel Ratchet with 45mm Finished Bore |
| Pitch | 12.56 mm/tooth | 12.56 mm/tooth |
| Teeth | 40 | 40 |
| Outside Diameter | 6.30 inch (160 mm) | 6.30 inch (160 mm) |