KSRTB4-40 is a metric ratchet with a 12.56 mm pitch, 40 teeth, and a 25 mm face width. It has a 40 mm bore diameter, a 160 mm outside diameter, and a total length of 108.03 mm. The material is S45C with induction-hardened teeth at 50-60 HRC. The allowable torque is 385 N·m (39.3 kgf·m), and it weighs 4.38 kg. The pawl angle is 60°, and it is designed to prevent reverse rotation, not for driving. A hub is integrated, and the teeth direction is viewed from the hub side.
12.57mm Pitch 40 Tooth Mild Steel Ratchet with 40mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRTB4-40J40 | KSRTB4-40J40 |
| Product Name | Ratchets (metric) | 12.57mm Pitch 40 Tooth Mild Steel Ratchet with 40mm Finished Bore |
| Pitch | 12.56 mm/tooth | 12.56 mm/tooth |
| Teeth | 40 | 40 |
| Outside Diameter | 6.30 inch (160 mm) | 6.30 inch (160 mm) |