QTC METRIC GEARS Ratchets (metric) KSRTB4-30J22

Description
12.57mm Pitch 30 Tooth Mild Steel Ratchet with 22mm Finished Bore
Request a Quote
Description
12.57mm Pitch 30 Tooth Mild Steel Ratchet with 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSRTB4-30J22 is a metric ratchet with a pitch of 12.56 mm and 30 teeth, designed for applications requiring reliable one-way rotation. It is constructed from S45C mild steel and features induction-hardened teeth with a hardness rating of 50 to 60 HRC, ensuring durability and wear resistance. The ratchet has a finished bore diameter of 22 mm and an outside diameter of 90 mm, with a face width of 25 mm. The product is suitable for applications where reverse rotation is not desired, as the pawls are designed to prevent it. It is important to note that due to the heat treatment process, some deformation of the bore may occur, necessitating potential reaming to achieve specified dimensions.

Datasheet Summary
Powered by GS/AI

The KSRTB4-30J22 is a metric ratchet with a pitch of 12.56 mm and 30 teeth, designed for applications requiring reliable one-way rotation. It is constructed from S45C mild steel and features induction-hardened teeth with a hardness rating of 50 to 60 HRC, ensuring durability and wear resistance. The ratchet has a finished bore diameter of 22 mm and an outside diameter of 90 mm, with a face width of 25 mm. The product is suitable for applications where reverse rotation is not desired, as the pawls are designed to prevent it. It is important to note that due to the heat treatment process, some deformation of the bore may occur, necessitating potential reaming to achieve specified dimensions.

Suppliers

Company
Product
Description
Supplier Links
Ratchets (metric) - KSRTB4-30J22 - QTC METRIC GEARS
Hicksville, NY, USA
Ratchets (metric)
KSRTB4-30J22
Ratchets (metric) KSRTB4-30J22
12.57mm Pitch 30 Tooth Mild Steel Ratchet with 22mm Finished Bore

12.57mm Pitch 30 Tooth Mild Steel Ratchet with 22mm Finished Bore

Supplier's Site Datasheet
12.57mm Pitch 30 Tooth Mild Steel Ratchet with 22mm Finished Bore - KSRTB4-30J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
12.57mm Pitch 30 Tooth Mild Steel Ratchet with 22mm Finished Bore
KSRTB4-30J22
12.57mm Pitch 30 Tooth Mild Steel Ratchet with 22mm Finished Bore KSRTB4-30J22
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ratchets and Pawls Ratchets and Pawls
Product Number KSRTB4-30J22 KSRTB4-30J22
Product Name Ratchets (metric) 12.57mm Pitch 30 Tooth Mild Steel Ratchet with 22mm Finished Bore
Pitch 12.56 mm/tooth 12.56 mm/tooth
Teeth 30 30
Outside Diameter 4.72 inch (120 mm) 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK SRTB1-100J20, Size 1, 100 Tooth, Rachets - srtb1-100j20 - KHK USA, Inc.
Specs
Pitch 3.14 mm/tooth
Teeth 100
Outside Diameter 3.94 inch (100 mm)
View Details
48 PITCH, 96 TEETH, BRASS RATCHET - A 1B14-48096 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 48 teeth/Inch
Teeth 96
Outside Diameter 2.00 inch (51 mm)
View Details
KHK SRTB1-100J18, Size 1, 100 Tooth, Rachets - srtb1-100j18 - KHK USA, Inc.
Specs
Pitch 3.14 mm/tooth
Teeth 100
Outside Diameter 3.94 inch (100 mm)
View Details