KSRTB3-50 is a metric ratchet with a 9.42 mm pitch, 20 teeth, and a 85 mm outside diameter. It has a 50 mm hub diameter, a 20 mm face width, and a total length of 95.52 mm. The material is S45C with induction-hardened teeth at 50-60 HRC. The allowable torque is 229 N·m (23.3 kgf·m) and the weight is 3.22 kg. It is designed to prevent reverse rotation and is not intended for driving applications. Due to the induction hardening, secondary operations on the teeth are not permitted. Manufacturing method is lost wax casting.
9.42mm Pitch 50 Tooth Mild Steel Ratchet with 25mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRTB3-50J25 | KSRTB3-50J25 |
| Product Name | Ratchets (metric) | 9.42mm Pitch 50 Tooth Mild Steel Ratchet with 25mm Finished Bore |
| Pitch | 9.42 mm/tooth | 9.42 mm/tooth |
| Teeth | 50 | 50 |
| Outside Diameter | 5.91 inch (150 mm) | 5.91 inch (150 mm) |