KSRTB3-50 is a metric ratchet with a 9.42 mm pitch, 20 teeth, and a 150 mm outside diameter, designed for reverse rotation prevention. It has a 85 mm bore diameter, 20 mm face width, and 95.52 mm hub width, with induction-hardened teeth of 50-60 HRC hardness from S45C steel. The allowable torque is 229 N·m (23.3 kgf·m), and the weight is 3.22 kg. The pawl shape and tooth angle are consistent with the KSRTB series. Secondary operations on the tooth area are prohibited due to heat treatment. Bore deformation may occur from heat treating and may require reaming.
9.42mm Pitch 50 Tooth Mild Steel Ratchet with 22mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRTB3-50J22 | KSRTB3-50J22 |
| Product Name | Ratchets (metric) | 9.42mm Pitch 50 Tooth Mild Steel Ratchet with 22mm Finished Bore |
| Pitch | 9.42 mm/tooth | 9.42 mm/tooth |
| Teeth | 50 | 50 |
| Outside Diameter | 5.91 inch (150 mm) | 5.91 inch (150 mm) |