KSRTB3-40 is a metric ratchet with a 9.42 mm pitch, 40 teeth, and an induction-hardened S45C tooth surface at 50-60 HRC. It features a hub with a 120 mm outside diameter, 90 mm face width, and 55 mm hub width. The part weighs 2.17 kg and is designed to prevent reverse rotation, not for driving. Due to heat treatment, bore deformation may occur and reaming may be required. Secondary operations on the tooth area are prohibited. The pawl is manufactured by lost wax casting, and the teeth angle is 60°.
9.42mm Pitch 40 Tooth Mild Steel Ratchet with 28mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRTB3-40J28 | KSRTB3-40J28 |
| Product Name | Ratchets (metric) | 9.42mm Pitch 40 Tooth Mild Steel Ratchet with 28mm Finished Bore |
| Pitch | 9.42 mm/tooth | 9.42 mm/tooth |
| Teeth | 40 | 40 |
| Outside Diameter | 4.72 inch (120 mm) | 4.72 inch (120 mm) |