QTC METRIC GEARS Ratchets (metric) KSRTB3-30

Description
9.42mm Pitch 30 Tooth Mild Steel Ratchet with Plain Bore
Request a Quote
Description
9.42mm Pitch 30 Tooth Mild Steel Ratchet with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSRTB3-30 is a metric ratchet with a pitch of 9.42 mm and 30 teeth, made from S45C mild steel. It features induction-hardened teeth with a hardness rating of 50 to 60 HRC, ensuring durability and resistance to wear. The ratchet has a plain bore and is designed to prevent reverse rotation, making it suitable for applications where controlled movement is required. The allowable torque for this model ranges from 92.6 to 229 N,Ä¢m, depending on the specific application. It is important to note that the pawls are not intended for driving rotation. Additionally, some deformation of the bore may occur due to heat treatment, which may necessitate reaming to achieve the specified dimensions.

Datasheet Summary
Powered by GS/AI

The KSRTB3-30 is a metric ratchet with a pitch of 9.42 mm and 30 teeth, made from S45C mild steel. It features induction-hardened teeth with a hardness rating of 50 to 60 HRC, ensuring durability and resistance to wear. The ratchet has a plain bore and is designed to prevent reverse rotation, making it suitable for applications where controlled movement is required. The allowable torque for this model ranges from 92.6 to 229 N,Ä¢m, depending on the specific application. It is important to note that the pawls are not intended for driving rotation. Additionally, some deformation of the bore may occur due to heat treatment, which may necessitate reaming to achieve the specified dimensions.

Suppliers

Company
Product
Description
Supplier Links
Ratchets (metric) - KSRTB3-30 - QTC METRIC GEARS
Hicksville, NY, USA
Ratchets (metric)
KSRTB3-30
Ratchets (metric) KSRTB3-30
9.42mm Pitch 30 Tooth Mild Steel Ratchet with Plain Bore

9.42mm Pitch 30 Tooth Mild Steel Ratchet with Plain Bore

Supplier's Site Datasheet
9.42mm Pitch 30 Tooth Mild Steel Ratchet with Plain Bore - KSRTB3-30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
9.42mm Pitch 30 Tooth Mild Steel Ratchet with Plain Bore
KSRTB3-30
9.42mm Pitch 30 Tooth Mild Steel Ratchet with Plain Bore KSRTB3-30
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ratchets and Pawls Ratchets and Pawls
Product Number KSRTB3-30 KSRTB3-30
Product Name Ratchets (metric) 9.42mm Pitch 30 Tooth Mild Steel Ratchet with Plain Bore
Pitch 9.42 mm/tooth 9.42 mm/tooth
Teeth 30 30
Outside Diameter 3.54 inch (90 mm) 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
View Details
KHK SRTB1-50J15, Size 1, 50 Tooth, Rachets - srtb1-50j15 - KHK USA, Inc.
Specs
Pitch 3.14 mm/tooth
Teeth 50
Outside Diameter 1.97 inch (50 mm)
View Details
32 PITCH, 100 TEETH, BRASS RATCHET - A 1B14-32100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 32 teeth/inch
Teeth 100
Outside Diameter 3.12 inch (79 mm)
View Details