KSRTB2-50 is a metric ratchet with a 6.28 mm pitch, 50 teeth, and a 60° tooth angle, made of S45C steel with induction-hardened teeth rated at 50-60 HRC. It has a 100 mm outside diameter, a 60 mm hub diameter, a 15 mm face width, and a 46.9 mm hub width. The allowable torque is 70.8 N·m (7.22 kgf·m) and the weight is 1.14 kg. The ratchet features a bore and is designed to prevent reverse rotation, not for driving. Secondary operations on the tooth area are prohibited due to heat treatment.
6.28mm Pitch 50 Tooth Mild Steel Ratchet with 17mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRTB2-50J17 | KSRTB2-50J17 |
| Product Name | Ratchets (metric) | 6.28mm Pitch 50 Tooth Mild Steel Ratchet with 17mm Finished Bore |
| Pitch | 6.28 mm/tooth | 6.28 mm/tooth |
| Teeth | 50 | 50 |
| Outside Diameter | 3.94 inch (100 mm) | 3.94 inch (100 mm) |