KSRTB2-30 is a 6.28 mm pitch, 30-tooth ratchet with a plain bore, made of S45C steel with induction-hardened teeth at 50~60 HRC. It has a bore diameter of 60 mm, outside diameter of 76.32 mm, face width of 26.9 mm, hub width of 30 mm, and total length of 90 mm. The allowable torque is 29.0 N·m (2.96 kgf·m), and the weight is 0.47 kg. The pawl design prevents reverse rotation and is not intended for driving motion. A note indicates that bore deformation may occur due to heat treatment, requiring reaming to achieve stated dimensions.
6.28mm Pitch 30 Tooth Mild Steel Ratchet with Plain Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRTB2-30 | KSRTB2-30 |
| Product Name | Ratchets (metric) | 6.28mm Pitch 30 Tooth Mild Steel Ratchet with Plain Bore |
| Pitch | 6.28 mm/tooth | 6.28 mm/tooth |
| Teeth | 30 | 30 |
| Outside Diameter | 2.36 inch (60 mm) | 2.36 inch (60 mm) |