KSRTB2/3-60 is a metric ratchet with a 2.09 mm pitch, 60 teeth, and a 60 mm bore diameter, designed to prevent reverse rotation. It features induction-hardened teeth with a hardness of 50-60 HRC, made from S45C steel, and has an allowable torque of 4.10 N·m (0.42 kgf·m). The part weighs 0.10 kg and has a face width of 19 mm and a total length of 35.51 mm. The pawl is not suitable for driving rotation. The hub design includes a finished bore, with possible bore deformation due to heat treatment requiring reaming. Secondary operations on the tooth area are prohibited due to induction hardening.
2.03mm Pitch 60 Tooth Mild Steel Ratchet with 17mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRTB2/3-60J17 | KSRTB2/3-60J17 |
| Product Name | Ratchets (metric) | 2.03mm Pitch 60 Tooth Mild Steel Ratchet with 17mm Finished Bore |
| Pitch | 2.09 mm/tooth | 2.09 mm/tooth |
| Teeth | 60 | 60 |
| Outside Diameter | 1.57 inch (40 mm) | 1.57 inch (40 mm) |