KSRTB2/3 series ratchets are metric ratchets with a 2.09 mm pitch and 100 teeth, designed to prevent reverse rotation but not for driving use. They are made of S45C steel with induction-hardened teeth at 50-60 HRC. The KSRTB2/3-100 variant has a bore diameter of 66.6 mm, outside diameter of 44.11 mm, face width of 32.33 mm, and joint width of 1.6 mm. Allowable torque is 8.24 N·m (0.84 kgf·m), and weight is 0.24 kg. Due to heat treatment, bore dimensions may vary and require reaming. No secondary operations are permitted on the hardened tooth areas. The pawls feature a 60° tooth angle and use the T9 profile. Hubbed variants require attention to tooth direction when viewed from the hub side.
2.03mm Pitch 100 Tooth Mild Steel Ratchet with 18mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRTB2/3-100J18 | KSRTB2/3-100J18 |
| Product Name | Ratchets (metric) | 2.03mm Pitch 100 Tooth Mild Steel Ratchet with 18mm Finished Bore |
| Pitch | 2.09 mm/tooth | 2.09 mm/tooth |
| Teeth | 100 | 100 |
| Outside Diameter | 2.62 inch (67 mm) | 2.62 inch (67 mm) |