KSRTB2/3-100 is a metric ratchet with a 2.09 mm pitch, 12 teeth, and a plain bore, designed to prevent reverse rotation. It has a shearing strength of 8.24 N·m (0.84 kgf·m) and weighs 0.24 kg. The ratchet is made of S45C steel with induction-hardened teeth at 50-60 HRC. Its outer diameter is 66.6 mm, bore diameter is 40 mm, face width is 44.11 mm, and total length is 32.33 mm. The part includes a hub and is manufactured with a die-forged finish. It is not suitable for driving rotation.
2.03mm Pitch 100 Tooth Mild Steel Ratchet with Plain Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRTB2/3-100 | KSRTB2/3-100 |
| Product Name | Ratchets (metric) | 2.03mm Pitch 100 Tooth Mild Steel Ratchet with Plain Bore |
| Pitch | 2.09 mm/tooth | 2.09 mm/tooth |
| Teeth | 100 | 100 |
| Outside Diameter | 2.62 inch (67 mm) | 2.62 inch (67 mm) |