QTC METRIC GEARS Ratchets (metric) KSRTB1-90J30

Description
3.14mm Pitch 90 Tooth Mild Steel Ratchet with 30mm Finished Bore
Request a Quote
Description
3.14mm Pitch 90 Tooth Mild Steel Ratchet with 30mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSRTB1-90 is a 3.14 mm pitch, 90-tooth ratchet with an induction-hardened tooth surface (50-60 HRC) made from S45C steel, designed to prevent reverse rotation. It has a 50 mm bore, 90 mm outside diameter, a 50 mm hub width, and a total length of 90 mm. The allowable torque is 34.5 N·m (3.52 kgf·m), and the weight is 0.73 kg. The pawl assembly is not suitable for driving torque. Due to heat treatment, bore deformation may occur, requiring reaming. Secondary operations on tooth areas are not permitted.

Datasheet Summary
Powered by GS/AI

The KSRTB1-90 is a 3.14 mm pitch, 90-tooth ratchet with an induction-hardened tooth surface (50-60 HRC) made from S45C steel, designed to prevent reverse rotation. It has a 50 mm bore, 90 mm outside diameter, a 50 mm hub width, and a total length of 90 mm. The allowable torque is 34.5 N·m (3.52 kgf·m), and the weight is 0.73 kg. The pawl assembly is not suitable for driving torque. Due to heat treatment, bore deformation may occur, requiring reaming. Secondary operations on tooth areas are not permitted.

Suppliers

Company
Product
Description
Supplier Links
Ratchets (metric) - KSRTB1-90J30 - QTC METRIC GEARS
Hicksville, NY, USA
Ratchets (metric)
KSRTB1-90J30
Ratchets (metric) KSRTB1-90J30
3.14mm Pitch 90 Tooth Mild Steel Ratchet with 30mm Finished Bore

3.14mm Pitch 90 Tooth Mild Steel Ratchet with 30mm Finished Bore

Supplier's Site Datasheet
3.14mm Pitch 90 Tooth Mild Steel Ratchet with 30mm Finished Bore - KSRTB1-90J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3.14mm Pitch 90 Tooth Mild Steel Ratchet with 30mm Finished Bore
KSRTB1-90J30
3.14mm Pitch 90 Tooth Mild Steel Ratchet with 30mm Finished Bore KSRTB1-90J30
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ratchets and Pawls Ratchets and Pawls
Product Number KSRTB1-90J30 KSRTB1-90J30
Product Name Ratchets (metric) 3.14mm Pitch 90 Tooth Mild Steel Ratchet with 30mm Finished Bore
Pitch 3.14 mm/tooth 3.14 mm/tooth
Teeth 90 90
Outside Diameter 3.54 inch (90 mm) 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
View Details
KHK SRTB1-100J16, Size 1, 100 Tooth, Rachets - srtb1-100j16 - KHK USA, Inc.
Specs
Pitch 3.14 mm/tooth
Teeth 100
Outside Diameter 3.94 inch (100 mm)
View Details
32 PITCH, 48 TEETH, BRASS RATCHET - A 1B14-A32048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 32 teeth/inch
Teeth 48
Outside Diameter 1.50 inch (38 mm)
View Details