KSRTB1-90 is a 3.14 mm pitch ratchet with 15 teeth, a 90 mm outside diameter, a 50 mm bore, and a face width of 58.35 mm. It features an induction-hardened S45C tooth surface with 50-60 HRC hardness, a 60° tooth angle, and a total length of 43.4 mm. Weight is 0.73 kg, and allowable torque is 34.5 N·m (3.52 kgf·m). The catalog specifies that ratchets with hubs must be installed with attention to tooth direction, and bore dimensions may require reaming due to heat treatment deformation. Secondary operations on tooth areas are prohibited.
3.14mm Pitch 90 Tooth Mild Steel Ratchet with 25mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRTB1-90J25 | KSRTB1-90J25 |
| Product Name | Ratchets (metric) | 3.14mm Pitch 90 Tooth Mild Steel Ratchet with 25mm Finished Bore |
| Pitch | 3.14 mm/tooth | 3.14 mm/tooth |
| Teeth | 90 | 90 |
| Outside Diameter | 3.54 inch (90 mm) | 3.54 inch (90 mm) |