The KSRTB1 series consists of ratchets with a 3.14 mm pitch, 15 teeth, and induction-hardened S45C teeth with a hardness of 50-60 HRC. Each model features a hub, with the KSRTB1-80 variant having a 80 mm outside diameter, a 50 mm hub diameter, a 12 mm face width, and a 24 mm mounting distance. The allowable torque is 29.4 N·m (3.00 kgf·m), and the weight is 0.61 kg. The pawl design prevents reverse rotation and is not intended for driving applications. Heat treatment may cause bore deformation requiring reaming, and no secondary operations are permitted on hardened tooth areas.
3.14mm Pitch 80 Tooth Mild Steel Ratchet with 28mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRTB1-80J28 | KSRTB1-80J28 |
| Product Name | Ratchets (metric) | 3.14mm Pitch 80 Tooth Mild Steel Ratchet with 28mm Finished Bore |
| Pitch | 3.14 mm/tooth | 3.14 mm/tooth |
| Teeth | 80 | 80 |
| Outside Diameter | 3.15 inch (80 mm) | 3.15 inch (80 mm) |