KSRTB1-50 is a metric ratchet with a 3.14 mm pitch, 50 teeth, and a 35 mm bore diameter. It has an induction-hardened tooth surface with a hardness of 50-60 HRC, and is made from S45C steel. The allowable torque is 14.7 N·m (1.50 kgf·m), and its weight is 0.24 kg. The tooth angle is 60°, and it is designed to prevent reverse rotation but is not suitable for driving torque. The product is manufactured with a die-forged finish. Due to heat treatment, the bore may require reaming to achieve stated dimensions, and no secondary operations are permitted on the hardened tooth areas.
3.14mm Pitch 50 Tooth Mild Steel Ratchet with 14mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRTB1-50J14 | KSRTB1-50J14 |
| Product Name | Ratchets (metric) | 3.14mm Pitch 50 Tooth Mild Steel Ratchet with 14mm Finished Bore |
| Pitch | 3.14 mm/tooth | 3.14 mm/tooth |
| Teeth | 50 | 50 |
| Outside Diameter | 1.97 inch (50 mm) | 1.97 inch (50 mm) |