QTC METRIC GEARS Ratchets (metric) KSRTB1-100J30

Description
3.14mm Pitch 100 Tooth Mild Steel Ratchet with 30mm Finished Bore
Request a Quote
Description
3.14mm Pitch 100 Tooth Mild Steel Ratchet with 30mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSRTB1-100 is a 3.14 mm pitch ratchet with 100 teeth, made of S45C steel with induction-hardened teeth at 50-60 HRC, featuring a 50 mm bore, 100 mm outside diameter, 62.16 mm face width, 48.4 mm hub width, and 1.6 mm center distance. It has an allowable torque of 39.4 N·m (4.02 kgf·m) and weighs 0.87 kg. The pawl design prevents reverse rotation and is not intended for driving motion. Secondary operations on the tooth area are prohibited due to induction hardening.

Datasheet Summary
Powered by GS/AI

KSRTB1-100 is a 3.14 mm pitch ratchet with 100 teeth, made of S45C steel with induction-hardened teeth at 50-60 HRC, featuring a 50 mm bore, 100 mm outside diameter, 62.16 mm face width, 48.4 mm hub width, and 1.6 mm center distance. It has an allowable torque of 39.4 N·m (4.02 kgf·m) and weighs 0.87 kg. The pawl design prevents reverse rotation and is not intended for driving motion. Secondary operations on the tooth area are prohibited due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Ratchets (metric) - KSRTB1-100J30 - QTC METRIC GEARS
Hicksville, NY, USA
Ratchets (metric)
KSRTB1-100J30
Ratchets (metric) KSRTB1-100J30
3.14mm Pitch 100 Tooth Mild Steel Ratchet with 30mm Finished Bore

3.14mm Pitch 100 Tooth Mild Steel Ratchet with 30mm Finished Bore

Supplier's Site Datasheet
3.14mm Pitch 100 Tooth Mild Steel Ratchet with 30mm Finished Bore - KSRTB1-100J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3.14mm Pitch 100 Tooth Mild Steel Ratchet with 30mm Finished Bore
KSRTB1-100J30
3.14mm Pitch 100 Tooth Mild Steel Ratchet with 30mm Finished Bore KSRTB1-100J30
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ratchets and Pawls Ratchets and Pawls
Product Number KSRTB1-100J30 KSRTB1-100J30
Product Name Ratchets (metric) 3.14mm Pitch 100 Tooth Mild Steel Ratchet with 30mm Finished Bore
Pitch 3.14 mm/tooth 3.14 mm/tooth
Teeth 100 100
Outside Diameter 3.94 inch (100 mm) 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK SRTB1-80, Size 1, 80 Tooth, Rachets - srtb1-80 - KHK USA, Inc.
Specs
Pitch 3.14 mm/tooth
Teeth 80
Outside Diameter 3.15 inch (80 mm)
View Details
3/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel
View Details
KHK SRT4-50J30, Size 4, 50 Tooth, Hubless Rachets - srt4-50j30 - KHK USA, Inc.
Specs
Pitch 12.56 mm/tooth
Teeth 50
Outside Diameter 7.87 inch (200 mm)
View Details