KSRTB1-100 is a metric ratchet with a 3.14 mm pitch, 100 teeth, and a 50 mm bore diameter, designed to prevent reverse rotation. It is made of S45C steel with induction-hardened teeth at 50-60 HRC, has a face width of 50 mm, and an overall length of 48.4 mm. The allowable torque is 39.4 N·m (4.02 kgf·m), and it weighs 0.87 kg. The pawls are not intended for driving rotation. Due to heat treatment, bore dimensions may require reaming. No secondary operations are permitted on the tooth area.
3.14mm Pitch 100 Tooth Mild Steel Ratchet with 20mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRTB1-100J20 | KSRTB1-100J20 |
| Product Name | Ratchets (metric) | 3.14mm Pitch 100 Tooth Mild Steel Ratchet with 20mm Finished Bore |
| Pitch | 3.14 mm/tooth | 3.14 mm/tooth |
| Teeth | 100 | 100 |
| Outside Diameter | 3.94 inch (100 mm) | 3.94 inch (100 mm) |