QTC METRIC GEARS Ratchets (metric) KSRT3-50J28

Description
9.42mm Pitch 50 Tooth Mild Steel Hubless Ratchet with 28mm Finished Bore
Request a Quote
Description
9.42mm Pitch 50 Tooth Mild Steel Hubless Ratchet with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSRT3-50J28 is a hubless ratchet with a pitch of 9.42 mm and 50 teeth, made from S45C mild steel. It features induction-hardened teeth with a hardness rating of 50 to 60 HRC, providing durability and wear resistance. The finished bore diameter is 28 mm, and the product is designed to prevent reverse rotation, making it suitable for applications where back-driving is not desired. However, it is important to note that the pawls are not intended for driving rotation. The ratchet's specifications indicate that it is capable of handling significant torque, making it a reliable choice for various mechanical applications.

Datasheet Summary
Powered by GS/AI

The KSRT3-50J28 is a hubless ratchet with a pitch of 9.42 mm and 50 teeth, made from S45C mild steel. It features induction-hardened teeth with a hardness rating of 50 to 60 HRC, providing durability and wear resistance. The finished bore diameter is 28 mm, and the product is designed to prevent reverse rotation, making it suitable for applications where back-driving is not desired. However, it is important to note that the pawls are not intended for driving rotation. The ratchet's specifications indicate that it is capable of handling significant torque, making it a reliable choice for various mechanical applications.

Suppliers

Company
Product
Description
Supplier Links
Ratchets (metric) - KSRT3-50J28 - QTC METRIC GEARS
Hicksville, NY, USA
Ratchets (metric)
KSRT3-50J28
Ratchets (metric) KSRT3-50J28
9.42mm Pitch 50 Tooth Mild Steel Hubless Ratchet with 28mm Finished Bore

9.42mm Pitch 50 Tooth Mild Steel Hubless Ratchet with 28mm Finished Bore

Supplier's Site Datasheet
9.42mm Pitch 50 Tooth Mild Steel Hubless Ratchet with 28mm Finished Bore - KSRT3-50J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
9.42mm Pitch 50 Tooth Mild Steel Hubless Ratchet with 28mm Finished Bore
KSRT3-50J28
9.42mm Pitch 50 Tooth Mild Steel Hubless Ratchet with 28mm Finished Bore KSRT3-50J28
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ratchets and Pawls Ratchets and Pawls
Product Number KSRT3-50J28 KSRT3-50J28
Product Name Ratchets (metric) 9.42mm Pitch 50 Tooth Mild Steel Hubless Ratchet with 28mm Finished Bore
Pitch 9.42 mm/tooth 9.42 mm/tooth
Teeth 50 50
Outside Diameter 5.91 inch (150 mm) 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
View Details
KHK SRT4-50J30, Size 4, 50 Tooth, Hubless Rachets - srt4-50j30 - KHK USA, Inc.
Specs
Pitch 12.56 mm/tooth
Teeth 50
Outside Diameter 7.87 inch (200 mm)
View Details
32 PITCH, 48 TEETH, BRASS RATCHET - A 1B14-32048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 32 teeth/inch
Teeth 48
Outside Diameter 1.50 inch (38 mm)
View Details