KSRT3-40 is a 9.42 mm pitch ratchet with 40 teeth, made of S45C steel with induction-hardened teeth at 50-60 HRC, featuring a hubless design and a 30 mm bore. It has a shearing strength of 158 kg, an allowable torque of 158 N·m (16.1 kgf·m), and weighs 1.58 kg. The ratchet is designed to prevent reverse rotation and is not suitable for driving applications. Secondary operations on the teeth are prohibited due to heat treatment.
9.42mm Pitch 40 Tooth Mild Steel Hubless Ratchet with 30mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRT3-40J30 | KSRT3-40J30 |
| Product Name | Ratchets (metric) | 9.42mm Pitch 40 Tooth Mild Steel Hubless Ratchet with 30mm Finished Bore |
| Pitch | 9.42 mm/tooth | 9.42 mm/tooth |
| Teeth | 40 | 40 |
| Outside Diameter | 4.72 inch (120 mm) | 4.72 inch (120 mm) |