QTC METRIC GEARS Ratchets (metric) KSRT2-60J20

Description
6.28mm Pitch 60 Tooth Mild Steel Hubless Ratchet with 20mm Finished Bore
Request a Quote
Description
6.28mm Pitch 60 Tooth Mild Steel Hubless Ratchet with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6.28mm Pitch 60 Tooth Mild Steel Hubless Ratchet with a 20mm Finished Bore, part number KSRT2-60J20, is designed for applications requiring one-way rotational restriction. It features a tooth angle of 60 degrees and is constructed from S45C mild steel, which is induction hardened to achieve a tooth hardness of 50 to 60 HRC, ensuring durability and wear resistance. The surface is treated with a black oxide coating for enhanced corrosion resistance. This ratchet is suitable for use in mechanisms where reverse rotation needs to be prevented, making it ideal for applications such as worm gear assemblies. The product's specifications indicate that it is not intended for driving rotation but rather for maintaining a fixed direction of movement.

Datasheet Summary
Powered by GS/AI

The 6.28mm Pitch 60 Tooth Mild Steel Hubless Ratchet with a 20mm Finished Bore, part number KSRT2-60J20, is designed for applications requiring one-way rotational restriction. It features a tooth angle of 60 degrees and is constructed from S45C mild steel, which is induction hardened to achieve a tooth hardness of 50 to 60 HRC, ensuring durability and wear resistance. The surface is treated with a black oxide coating for enhanced corrosion resistance. This ratchet is suitable for use in mechanisms where reverse rotation needs to be prevented, making it ideal for applications such as worm gear assemblies. The product's specifications indicate that it is not intended for driving rotation but rather for maintaining a fixed direction of movement.

Suppliers

Company
Product
Description
Supplier Links
Ratchets (metric) - KSRT2-60J20 - QTC METRIC GEARS
Hicksville, NY, USA
Ratchets (metric)
KSRT2-60J20
Ratchets (metric) KSRT2-60J20
6.28mm Pitch 60 Tooth Mild Steel Hubless Ratchet with 20mm Finished Bore

6.28mm Pitch 60 Tooth Mild Steel Hubless Ratchet with 20mm Finished Bore

Supplier's Site Datasheet
6.28mm Pitch 60 Tooth Mild Steel Hubless Ratchet with 20mm Finished Bore - KSRT2-60J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6.28mm Pitch 60 Tooth Mild Steel Hubless Ratchet with 20mm Finished Bore
KSRT2-60J20
6.28mm Pitch 60 Tooth Mild Steel Hubless Ratchet with 20mm Finished Bore KSRT2-60J20
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ratchets and Pawls Ratchets and Pawls
Product Number KSRT2-60J20 KSRT2-60J20
Product Name Ratchets (metric) 6.28mm Pitch 60 Tooth Mild Steel Hubless Ratchet with 20mm Finished Bore
Pitch 6.28 mm/tooth 6.28 mm/tooth
Teeth 60 60
Outside Diameter 4.72 inch (120 mm) 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

32 PITCH, 100 TEETH, BRASS RATCHET - A 1B14-A32100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 32 teeth/inch
Teeth 100
Outside Diameter 3.12 inch (79 mm)
View Details
KHK SRT4-50J32, Size 4, 50 Tooth, Hubless Rachets - srt4-50j32 - KHK USA, Inc.
Specs
Pitch 12.56 mm/tooth
Teeth 50
Outside Diameter 7.87 inch (200 mm)
View Details
3/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel
View Details