KSRT2-40 is a metric ratchet with a 6.28 mm pitch, 40 teeth, and a plain bore. It has an allowable torque of 49.2 N·m (5.02 kgf·m), a weight of 0.53 kg, and a hub diameter of 80 mm, outside diameter of 66.23 mm, face width of 36.9 mm, and total length of 15 mm. The ratchet is made of S45C steel with induction-hardened teeth at 50-60 HRC hardness. The tooth angle is 60°. The product is designed to prevent reverse rotation and is not suitable for driving applications. Secondary operations on the tooth area are prohibited due to heat treatment.
6.28mm Pitch 40 Tooth Mild Steel Hubless Ratchet with Plain Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRT2-40 | KSRT2-40 |
| Product Name | Ratchets (metric) | 6.28mm Pitch 40 Tooth Mild Steel Hubless Ratchet with Plain Bore |
| Pitch | 6.28 mm/tooth | 6.28 mm/tooth |
| Teeth | 40 | 40 |
| Outside Diameter | 3.15 inch (80 mm) | 3.15 inch (80 mm) |