QTC METRIC GEARS Ratchets (metric) KSRT2/3-80J15

Description
2.09mm Pitch 80 Tooth Mild Steel Hubless Ratchet with 15mm Finished Bore
Request a Quote
Description
2.09mm Pitch 80 Tooth Mild Steel Hubless Ratchet with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2.09 mm pitch, 80-tooth ratchet with a 12 mm bore, 39.48 mm hub diameter, 53.3 mm outside diameter, 6 mm face width, and 16 mm mounting distance, made of S45C steel with induction-hardened teeth at 50-60 HRC, rated for 6.00 N·m (0.61 kgf·m) allowable torque and weighing 0.096 kg. The pawl design prevents reverse rotation and is not intended for driving torque. Formed by lost-wax casting.

Datasheet Summary
Powered by GS/AI

2.09 mm pitch, 80-tooth ratchet with a 12 mm bore, 39.48 mm hub diameter, 53.3 mm outside diameter, 6 mm face width, and 16 mm mounting distance, made of S45C steel with induction-hardened teeth at 50-60 HRC, rated for 6.00 N·m (0.61 kgf·m) allowable torque and weighing 0.096 kg. The pawl design prevents reverse rotation and is not intended for driving torque. Formed by lost-wax casting.

Suppliers

Company
Product
Description
Supplier Links
Ratchets (metric) - KSRT2/3-80J15 - QTC METRIC GEARS
Hicksville, NY, USA
Ratchets (metric)
KSRT2/3-80J15
Ratchets (metric) KSRT2/3-80J15
2.09mm Pitch 80 Tooth Mild Steel Hubless Ratchet with 15mm Finished Bore

2.09mm Pitch 80 Tooth Mild Steel Hubless Ratchet with 15mm Finished Bore

Supplier's Site Datasheet
2.09mm Pitch 80 Tooth Mild Steel Hubless Ratchet with 15mm Finished Bore - KSRT2/3-80J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2.09mm Pitch 80 Tooth Mild Steel Hubless Ratchet with 15mm Finished Bore
KSRT2/3-80J15
2.09mm Pitch 80 Tooth Mild Steel Hubless Ratchet with 15mm Finished Bore KSRT2/3-80J15
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ratchets and Pawls Ratchets and Pawls
Product Number KSRT2/3-80J15 KSRT2/3-80J15
Product Name Ratchets (metric) 2.09mm Pitch 80 Tooth Mild Steel Hubless Ratchet with 15mm Finished Bore
Pitch 2.09 mm/tooth 2.09 mm/tooth
Teeth 80 80
Outside Diameter 2.10 inch (53 mm) 2.10 inch (53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel
View Details
KHK SRT4-50J35, Size 4, 50 Tooth, Hubless Rachets - srt4-50j35 - KHK USA, Inc.
Specs
Pitch 12.56 mm/tooth
Teeth 50
Outside Diameter 7.87 inch (200 mm)
View Details
32 PITCH, 48 TEETH, BRASS RATCHET - A 1B14-32048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 32 teeth/inch
Teeth 48
Outside Diameter 1.50 inch (38 mm)
View Details