KSRT2/3-80 is a metric ratchet with a 2.09 mm pitch, 80 teeth, and a plain bore. It has an allowable torque of 6.00 N·m (0.61 kgf·m), weighs 0.096 kg, and is made of S45C steel with induction-hardened teeth at 50-60 HRC. The part features a 60° tooth angle and a hubless design with a bore diameter of 33.3 mm, outside diameter of 53.3 mm, face width of 15.67 mm, and total length of 39.48 mm. Secondary operations on the teeth are prohibited due to hardness treatment.
2.09mm Pitch 80 Tooth Mild Steel Hubless Ratchet with Plain Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRT2/3-80 | KSRT2/3-80 |
| Product Name | Ratchets (metric) | 2.09mm Pitch 80 Tooth Mild Steel Hubless Ratchet with Plain Bore |
| Pitch | 2.09 mm/tooth | 2.09 mm/tooth |
| Teeth | 80 | 80 |
| Outside Diameter | 2.10 inch (53 mm) | 2.10 inch (53 mm) |