QTC METRIC GEARS Ratchets (metric) KSRT2/3-50J12

Description
2.09mm Pitch 50 Tooth Mild Steel Hubless Ratchet with 12mm Finished Bore
Request a Quote
Description
2.09mm Pitch 50 Tooth Mild Steel Hubless Ratchet with 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2.09mm Pitch 50 Tooth Mild Steel Hubless Ratchet with a 12mm Finished Bore, part number KSRT2/3-50J12, is designed for applications requiring one-way rotational restriction. The ratchet features a tooth angle of 60 degrees and is constructed from S45C mild steel, ensuring durability through induction-hardened teeth with a hardness range of 50 to 60 HRC. The surface is treated with a black oxide coating for enhanced corrosion resistance. This product is suitable for use in mechanisms where reverse rotation needs to be prevented, making it ideal for applications such as worm gear systems. The allowable torque specifications and weight details are critical for engineers to assess compatibility with their specific projects.

Datasheet Summary
Powered by GS/AI

The 2.09mm Pitch 50 Tooth Mild Steel Hubless Ratchet with a 12mm Finished Bore, part number KSRT2/3-50J12, is designed for applications requiring one-way rotational restriction. The ratchet features a tooth angle of 60 degrees and is constructed from S45C mild steel, ensuring durability through induction-hardened teeth with a hardness range of 50 to 60 HRC. The surface is treated with a black oxide coating for enhanced corrosion resistance. This product is suitable for use in mechanisms where reverse rotation needs to be prevented, making it ideal for applications such as worm gear systems. The allowable torque specifications and weight details are critical for engineers to assess compatibility with their specific projects.

Suppliers

Company
Product
Description
Supplier Links
Ratchets (metric) - KSRT2/3-50J12 - QTC METRIC GEARS
Hicksville, NY, USA
Ratchets (metric)
KSRT2/3-50J12
Ratchets (metric) KSRT2/3-50J12
2.09mm Pitch 50 Tooth Mild Steel Hubless Ratchet with 12mm Finished Bore

2.09mm Pitch 50 Tooth Mild Steel Hubless Ratchet with 12mm Finished Bore

Supplier's Site Datasheet
2.09mm Pitch 50 Tooth Mild Steel Hubless Ratchet with 12mm Finished Bore - KSRT2/3-50J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2.09mm Pitch 50 Tooth Mild Steel Hubless Ratchet with 12mm Finished Bore
KSRT2/3-50J12
2.09mm Pitch 50 Tooth Mild Steel Hubless Ratchet with 12mm Finished Bore KSRT2/3-50J12
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ratchets and Pawls Ratchets and Pawls
Product Number KSRT2/3-50J12 KSRT2/3-50J12
Product Name Ratchets (metric) 2.09mm Pitch 50 Tooth Mild Steel Hubless Ratchet with 12mm Finished Bore
Pitch 2.09 mm/tooth 2.09 mm/tooth
Teeth 50 50
Outside Diameter 1.31 inch (33 mm) 1.31 inch (33 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK SRT1-60J16, Size 1, 60 Tooth, Hubless Rachets - srt1-60j16 - KHK USA, Inc.
Specs
Pitch 3.14 mm/tooth
Teeth 60
Outside Diameter 2.36 inch (60 mm)
View Details
1/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel
View Details
KHK SRT4-50J22, Size 4, 50 Tooth, Hubless Rachets - srt4-50j22 - KHK USA, Inc.
Specs
Pitch 12.56 mm/tooth
Teeth 50
Outside Diameter 7.87 inch (200 mm)
View Details