100-tooth ratchet with 2.09 mm pitch, made from S45C steel with induction-hardened teeth at 50-60 HRC, featuring an outer diameter of 66.6 mm and a face width of 32.33 mm. The allowable torque is 8.24 N⋅m (0.84 kgf⋅m), and the weight is 0.15 kg. The part has a 60° tooth angle and is designed to prevent reverse rotation. It is not suitable for driving rotation.
2.09mm Pitch 100 Tooth Mild Steel Hubless Ratchet with 19mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRT2/3-100J19 | KSRT2/3-100J19 |
| Product Name | Ratchets (metric) | 2.09mm Pitch 100 Tooth Mild Steel Hubless Ratchet with 19mm Finished Bore |
| Pitch | 2.09 mm/tooth | 2.09 mm/tooth |
| Teeth | 100 | 100 |
| Outside Diameter | 2.62 inch (67 mm) | 2.62 inch (67 mm) |