Metric ratchet with 2.09 mm pitch, 100 teeth, and a finished bore of 16 mm, designed to prevent reverse rotation. Constructed from S45C steel with induction-hardened teeth at 50-60 HRC. Maximum allowable torque is 8.24 N·m (0.84 kgf·m), with a weight of 0.15 kg. The part is hubless and conforms to the KSRT2/3-C series specifications, including a 60° tooth angle and no secondary operations permitted on tooth surfaces due to heat treatment.
2.09mm Pitch 100 Tooth Mild Steel Hubless Ratchet with 16mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRT2/3-100J16 | KSRT2/3-100J16 |
| Product Name | Ratchets (metric) | 2.09mm Pitch 100 Tooth Mild Steel Hubless Ratchet with 16mm Finished Bore |
| Pitch | 2.09 mm/tooth | 2.09 mm/tooth |
| Teeth | 100 | 100 |
| Outside Diameter | 2.62 inch (67 mm) | 2.62 inch (67 mm) |