QTC METRIC GEARS Ratchets (metric) KSRT2/3-100J15

Description
2.09mm Pitch 100 Tooth Mild Steel Hubless Ratchet with 15mm Finished Bore
Request a Quote
Description
2.09mm Pitch 100 Tooth Mild Steel Hubless Ratchet with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSRT2/3-100J15 is a hubless ratchet with a 2.09mm pitch and 100 teeth, made from S45C mild steel. It features induction-hardened teeth with a hardness rating of 50 to 60 HRC, providing durability and wear resistance. The ratchet is designed to prevent reverse rotation, making it suitable for applications where back-driving is not desired. The bore diameter is finished at 15mm, and the product is manufactured using a lost wax casting method. It is important to note that the pawls are not intended for driving rotation. This ratchet may require reaming of the bore due to potential deformation from heat treatment.

Datasheet Summary
Powered by GS/AI

The KSRT2/3-100J15 is a hubless ratchet with a 2.09mm pitch and 100 teeth, made from S45C mild steel. It features induction-hardened teeth with a hardness rating of 50 to 60 HRC, providing durability and wear resistance. The ratchet is designed to prevent reverse rotation, making it suitable for applications where back-driving is not desired. The bore diameter is finished at 15mm, and the product is manufactured using a lost wax casting method. It is important to note that the pawls are not intended for driving rotation. This ratchet may require reaming of the bore due to potential deformation from heat treatment.

Suppliers

Company
Product
Description
Supplier Links
Ratchets (metric) - KSRT2/3-100J15 - QTC METRIC GEARS
Hicksville, NY, USA
Ratchets (metric)
KSRT2/3-100J15
Ratchets (metric) KSRT2/3-100J15
2.09mm Pitch 100 Tooth Mild Steel Hubless Ratchet with 15mm Finished Bore

2.09mm Pitch 100 Tooth Mild Steel Hubless Ratchet with 15mm Finished Bore

Supplier's Site Datasheet
2.09mm Pitch 100 Tooth Mild Steel Hubless Ratchet with 15mm Finished Bore - KSRT2/3-100J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2.09mm Pitch 100 Tooth Mild Steel Hubless Ratchet with 15mm Finished Bore
KSRT2/3-100J15
2.09mm Pitch 100 Tooth Mild Steel Hubless Ratchet with 15mm Finished Bore KSRT2/3-100J15
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ratchets and Pawls Ratchets and Pawls
Product Number KSRT2/3-100J15 KSRT2/3-100J15
Product Name Ratchets (metric) 2.09mm Pitch 100 Tooth Mild Steel Hubless Ratchet with 15mm Finished Bore
Pitch 2.09 mm/tooth 2.09 mm/tooth
Teeth 100 100
Outside Diameter 2.62 inch (67 mm) 2.62 inch (67 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
View Details
KHK SRTB1-100J19, Size 1, 100 Tooth, Rachets - srtb1-100j19 - KHK USA, Inc.
Specs
Pitch 3.14 mm/tooth
Teeth 100
Outside Diameter 3.94 inch (100 mm)
View Details
32 PITCH, 16 TEETH, BRASS RATCHET - A 1B14-A32016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 32 teeth/inch
Teeth 16
Outside Diameter 0.50 inch (13 mm)
View Details