The KSRT1-80 is a metric ratchet with a 3.14 mm pitch, 80 teeth, and a 12 mm bore. It is made of S45C steel with induction-hardened teeth rated at 50-60 HRC. The allowable torque is 29.4 N·m (3.00 kgf·m), and it weighs 0.44 kg. The part has a 15 mm face width and a center distance of 54.73 mm. The pawl teeth are angled at 60°, designed only to prevent reverse rotation, not for driving. Secondary operations on the tooth area are prohibited due to hardening. Bore deformation may occur from heat treatment and may require reaming.
3.14mm Pitch 80 Tooth Mild Steel Hubless Ratchet with 30mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRT1-80J30 | KSRT1-80J30 |
| Product Name | Ratchets (metric) | 3.14mm Pitch 80 Tooth Mild Steel Hubless Ratchet with 30mm Finished Bore |
| Pitch | 3.14 mm/tooth | 3.14 mm/tooth |
| Teeth | 80 | 80 |
| Outside Diameter | 3.15 inch (80 mm) | 3.15 inch (80 mm) |