Ratchets with a 3.14 mm pitch, 60 teeth, and an S45C steel construction feature induction-hardened teeth at 50-60 HRC hardness and a 60° tooth angle. The KSRT1 series has a 60 mm bore diameter, 60 mm outside diameter, a 15 mm face width, and a hub width of 12 mm, with a total length of 54.73 mm. The allowable torque is 19.5 N·m (1.99 kgf·m), and the weight is 0.34 kg. These ratchets are designed to prevent reverse rotation and are not intended for driving applications. Secondary operations on the tooth area are prohibited due to heat treatment.
3.14mm Pitch 60 Tooth Mild Steel Hubless Ratchet with 17mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRT1-60J17 | KSRT1-60J17 |
| Product Name | Ratchets (metric) | 3.14mm Pitch 60 Tooth Mild Steel Hubless Ratchet with 17mm Finished Bore |
| Pitch | 3.14 mm/tooth | 3.14 mm/tooth |
| Teeth | 60 | 60 |
| Outside Diameter | 2.36 inch (60 mm) | 2.36 inch (60 mm) |