The KSRT1-50 is a metric ratchet with a 3.14 mm pitch, 50 teeth, and a 50 mm outside diameter. It features an induction-hardened S45C tooth surface with a hardness of 50-60 HRC and a 60° tooth angle. The part has a hubless design and a finished bore of 19 mm. Allowable torque is 14.7 N·m (1.50 kgf·m), with a weight of 0.24 kg. The ratchet is designed to prevent reverse rotation and is not suitable for driving applications. Secondary operations on the tooth area are prohibited due to induction hardening.
3.14mm Pitch 50 Tooth Mild Steel Hubless Ratchet with 19mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRT1-50J19 | KSRT1-50J19 |
| Product Name | Ratchets (metric) | 3.14mm Pitch 50 Tooth Mild Steel Hubless Ratchet with 19mm Finished Bore |
| Pitch | 3.14 mm/tooth | 3.14 mm/tooth |
| Teeth | 50 | 50 |
| Outside Diameter | 1.97 inch (50 mm) | 1.97 inch (50 mm) |